Keystone Electronics Corp. Fuse Holder Cover; Product Range Keystone 4628C

Description
FUSE HOLDER COVER; Product Range:-; Accessory Type:Fuse Cover; For Use With:Keystone Fuse Holders - 5mm; Fuse Current:5A; Fuse Holder Type:Cartridge Fuse Holder; Fuse Size Held:5mm x 20mm; No. of Fuses:1Fuses; Voltage Rating VAC:250VRoHS Compliant: Yes
Datasheet
Description
FUSE HOLDER COVER; Product Range:-; Accessory Type:Fuse Cover; For Use With:Keystone Fuse Holders - 5mm; Fuse Current:5A; Fuse Holder Type:Cartridge Fuse Holder; Fuse Size Held:5mm x 20mm; No. of Fuses:1Fuses; Voltage Rating VAC:250VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse Holder Cover; Product Range Keystone - 62W5121 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Holder Cover; Product Range Keystone
62W5121
Fuse Holder Cover; Product Range Keystone 62W5121
FUSE HOLDER COVER; Product Range:-; Accessory Type:Fuse Cover; For Use With:Keystone Fuse Holders - 5mm; Fuse Current:5A; Fuse Holder Type:Cartridge Fuse Holder; Fuse Size Held:5mm x 20mm; No. of Fuses:1Fuses; Voltage Rating VAC:250VRoHS Compliant: Yes

FUSE HOLDER COVER; Product Range:-; Accessory Type:Fuse Cover; For Use With:Keystone Fuse Holders - 5mm; Fuse Current:5A; Fuse Holder Type:Cartridge Fuse Holder; Fuse Size Held:5mm x 20mm; No. of Fuses:1Fuses; Voltage Rating VAC:250VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 62W5121
Product Name Fuse Holder Cover; Product Range Keystone
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 1391681 - RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Side Entry
Material Die cast zinc
View Details
4+4 Pos. Cable Metal Backshell Kit for Gecko-MT, no Screw-Lok - G125-96400-04-04-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.26 inch (32.05 mm)
View Details