AVX Corporation Wire To Board Connector, 3 Pos; Product Range Avx Interconnect 608020331700000

Description
WIRE TO BOARD CONNECTOR, 3 POS; Product Range:Varilok 8020 Series; Gender:Plug, Receptacle; No. of Positions:3Positions ; Pitch Spacing:5.08mm; For Use With:Varilok 8016 Crimp Contacts; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet
Description
WIRE TO BOARD CONNECTOR, 3 POS; Product Range:Varilok 8020 Series; Gender:Plug, Receptacle; No. of Positions:3Positions ; Pitch Spacing:5.08mm; For Use With:Varilok 8016 Crimp Contacts; Connector Mounting:Cable Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire To Board Connector, 3 Pos; Product Range Avx Interconnect - 89H3499 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board Connector, 3 Pos; Product Range Avx Interconnect
89H3499
Wire To Board Connector, 3 Pos; Product Range Avx Interconnect 89H3499
WIRE TO BOARD CONNECTOR, 3 POS; Product Range:Varilok 8020 Series; Gender:Plug, Receptacle; No. of Positions:3Positions ; Pitch Spacing:5.08mm; For Use With:Varilok 8016 Crimp Contacts; Connector Mounting:Cable Mount RoHS Compliant: Yes

WIRE TO BOARD CONNECTOR, 3 POS; Product Range:Varilok 8020 Series; Gender:Plug, Receptacle; No. of Positions:3Positions; Pitch Spacing:5.08mm; For Use With:Varilok 8016 Crimp Contacts; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 89H3499
Product Name Wire To Board Connector, 3 Pos; Product Range Avx Interconnect
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Accessories - 2262-A42031-031-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190809 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details