The 600S series is an EIA 0603-sized ultra-low ESR, high Q, NPO multilayer capacitor designed for RF and microwave applications such as filter networks, tuning, and DC blocking. It features a maximum working voltage of 250 V, operating temperature range of -55°C to +125°C, and a capacitance tolerance of ±2% for the 82 pF value. The capacitor has a temperature coefficient of 0 ±30 ppm/°C, dielectric withstanding voltage of 625 V, and meets military specification DSCC Drawing Number 05002 with a quality factor greater than 2,000 at 1 MHz. It is lead-free compatible with tin-plated over nickel barrier terminations and complies with moisture resistance and solderability standards per MIL-STD-202. Packaging is available in tape and reel format.
KYOCERA AVX’s 600S, EIA 0603, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600S Series your best choice for a wide range of RF and microwave applications.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 600S820GT250T |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 8.20E-5 microF |