Kyocera Corporation Ceramic Capacitors 600S820FW250XT

Description
CAP CER 82PF 250V C0G/NP0 0603
Request a Quote Datasheet
Description
CAP CER 82PF 250V C0G/NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-600S820FW250XTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-600S820FW250XTTR-ND
Ceramic Capacitors 478-600S820FW250XTTR-ND
CAP CER 82PF 250V C0G/NP0 0603

CAP CER 82PF 250V C0G/NP0 0603

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 478-600S820FW250XTTR-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - M39014/021411-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - 0603J0103P90BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers