The 600S series is a 0603 (1608 metric) EIA size multilayer ceramic capacitor designed for RF and microwave applications, featuring ultra-low ESR, high Q factor, and a 250 V working voltage. It operates from -55°C to +125°C with a temperature coefficient of 0 ± 30 ppm/°C and capacitance values ranging from 0.1 to 100 pF. The capacitor uses NPO dielectric, exhibits no aging or piezoelectric effects, and meets military standards including DSCC Drawing Number 05002 and Mil-STD-202 for moisture resistance. Solderability exceeds 90% termination coverage with terminal strength of 4 lbs. typical and is lead-free compatible with tin-plated terminations.
KYOCERA AVX’s 600S, EIA 0603, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600S Series your best choice for a wide range of RF and microwave applications.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 600S7R5AW250XT |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |