Kyocera Corporation Ceramic Capacitors 600S6R8CW250XT4K

Description
CAP CER 6.8PF 250V NP0 0603
Request a Quote Datasheet
Description
CAP CER 6.8PF 250V NP0 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-600S6R8CW250XT4KDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-600S6R8CW250XT4KDKR-ND
Ceramic Capacitors 478-600S6R8CW250XT4KDKR-ND
CAP CER 6.8PF 250V NP0 0603

CAP CER 6.8PF 250V NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 478-600S6R8CW250XT4KCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-600S6R8CW250XT4KCT-ND
Ceramic Capacitors 478-600S6R8CW250XT4KCT-ND
CAP CER 6.8PF 250V NP0 0603

CAP CER 6.8PF 250V NP0 0603

Buy Now Datasheet
Ceramic Capacitors - 478-600S6R8CW250XT4KTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-600S6R8CW250XT4KTR-ND
Ceramic Capacitors 478-600S6R8CW250XT4KTR-ND
6.8pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6.8pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-600S6R8CW250XT4KDKR-ND 478-600S6R8CW250XT4KCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Polymer - 158UVR6R3MGE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701012 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details