6.8pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
6.8pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
6.8pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Silicon RF Capacitors / Thin Film 250volts 6.8pF Product overview: 600S6R8BW250XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-600S6R8BW250XT can be used for catalog matching and distributor lookup.
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-600S6R8BW250XTDKR-ND | 478-600S6R8BW250XTTR-ND | 68-600S6R8BW250XT |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 6.8pF Capacitor |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor |
| Applications | High Frequency; RF / Microwave; Bypass | High Frequency; RF / Microwave; Bypass | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| WVDC | 250 volts | 250 volts | 250 volts |