Silicon RF Capacitors / Thin Film 250V 6.8pF Tol 0.1pF Product overview: 600S6R8BT250T from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 6.8pF, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 250V, 6.8pF, 0.1pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-600S6R8BT250T can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 68-600S6R8BT250T |
| Product Name | 250V 6.8pF 0.1pF Capacitor |
| Configuration / Form Factor | Leaded Capacitor |
| RoHS Compliant | Yes |
| Capacitance Range | 6.80E-6 microF |