KYOCERA AVX Components Corporation 6.2pF Capacitor 600S6R2AT250XT

Description
Silicon RF Capacitors / Thin Film 250volts 6.2pF Product overview: 600S6R2AT250XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.2pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.2pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-600S6R2AT250XT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Silicon RF Capacitors / Thin Film 250volts 6.2pF Product overview: 600S6R2AT250XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.2pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.2pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-600S6R2AT250XT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6.2pF Capacitor
68-600S6R2AT250XT
6.2pF Capacitor 68-600S6R2AT250XT
Silicon RF Capacitors / Thin Film 250volts 6.2pF Product overview: 600S6R2AT250XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.2pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.2pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-600S6R2AT250XT can be used for catalog matching and distributor lookup.

Silicon RF Capacitors / Thin Film 250volts 6.2pF Product overview: 600S6R2AT250XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.2pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.2pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-600S6R2AT250XT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1284-1378-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-1378-2-ND
Ceramic Capacitors 1284-1378-2-ND
6.2pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6.2pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-1378-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-1378-1-ND
Ceramic Capacitors 1284-1378-1-ND
6.2pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6.2pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-1378-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-1378-6-ND
Ceramic Capacitors 1284-1378-6-ND
6.2pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

6.2pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Hi-Q Multilayer Ceramic Capacitors - 600S6R2AT250XT - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
600S6R2AT250XT
Hi-Q Multilayer Ceramic Capacitors 600S6R2AT250XT
KYOCERA AVX’s 600S, EIA 0603, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600S Series your best choice for a wide range of RF and microwave applications.

KYOCERA AVX’s 600S, EIA 0603, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600S Series your best choice for a wide range of RF and microwave applications.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Richardson RFPD
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 68-600S6R2AT250XT 1284-1378-2-ND 1284-1378-6-ND 600S6R2AT250XT
Product Name 6.2pF Capacitor Ceramic Capacitors Ceramic Capacitors Hi-Q Multilayer Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Capacitance Range 6.20E-6 microF 6.20E-6 microF
WVDC 250 volts 250 volts 250 volts 250 volts
WVAC 250 to ? volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701099 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic Capacitor - 101C133U150CF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
4 suppliers