Kyocera Corporation Ceramic Capacitors 600S620JT250XT

Description
62pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
62pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1284-1956-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-1956-2-ND
Ceramic Capacitors 1284-1956-2-ND
62pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

62pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-1956-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-1956-1-ND
Ceramic Capacitors 1284-1956-1-ND
62pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

62pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-1956-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-1956-6-ND
Ceramic Capacitors 1284-1956-6-ND
62pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

62pF ±5% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
62pF Capacitor
68-600S620JT250XT
62pF Capacitor 68-600S620JT250XT
Silicon RF Capacitors / Thin Film 250volts 62pF 5% Product overview: 600S620JT250XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 62pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-600S620JT250XT can be used for catalog matching and distributor lookup.

Silicon RF Capacitors / Thin Film 250volts 62pF 5% Product overview: 600S620JT250XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 62pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-600S620JT250XT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 1284-1956-2-ND 1284-1956-6-ND 68-600S620JT250XT
Product Name Ceramic Capacitors Ceramic Capacitors 62pF Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Polymer - 277XMPL2R5MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Aluminium Capacitors - 1701210 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details