KYOCERA AVX Components Corporation 62pF Capacitor 600S620GT250XT

Description
Silicon RF Capacitors / Thin Film 250volts 62pF 2% Product overview: 600S620GT250XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 62pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-600S620GT250XT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Silicon RF Capacitors / Thin Film 250volts 62pF 2% Product overview: 600S620GT250XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 62pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-600S620GT250XT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
62pF Capacitor
68-600S620GT250XT
62pF Capacitor 68-600S620GT250XT
Silicon RF Capacitors / Thin Film 250volts 62pF 2% Product overview: 600S620GT250XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 62pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-600S620GT250XT can be used for catalog matching and distributor lookup.

Silicon RF Capacitors / Thin Film 250volts 62pF 2% Product overview: 600S620GT250XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 62pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 62pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-600S620GT250XT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 1284-1955-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-1955-1-ND
Ceramic Capacitors 1284-1955-1-ND
62pF ±2% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

62pF ±2% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-1955-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-1955-6-ND
Ceramic Capacitors 1284-1955-6-ND
62pF ±2% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

62pF ±2% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-1955-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-1955-2-ND
Ceramic Capacitors 1284-1955-2-ND
62pF ±2% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

62pF ±2% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 68-600S620GT250XT 1284-1955-1-ND 1284-1955-6-ND
Product Name 62pF Capacitor Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Capacitance Range 6.20E-5 microF
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C334U025DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1725470 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details