KYOCERA AVX Components Corporation Hi-Q Multilayer Ceramic Capacitors 600S3R9CW250XT

Description
KYOCERA AVX’s 600S, EIA 0603, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600S Series your best choice for a wide range of RF and microwave applications.
Request a Quote
Description
KYOCERA AVX’s 600S, EIA 0603, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600S Series your best choice for a wide range of RF and microwave applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 600S series is an EIA 0603-sized ultra-low ESR, high Q, NPO multilayer capacitor designed for RF and microwave applications such as filter networks, matching, tuning, and DC blocking. It operates from -55°C to +125°C with a working voltage of 250 VDC and a capacitance range of 0.1 to 100 pF. The temperature coefficient of capacitance is 0 ± 30 ppm/°C, and the quality factor exceeds 2,000 at 1 MHz for capacitance values ≤10 pF. The capacitor features none of the aging or piezoelectric effects common in other ceramics, and meets MIL-STD-202 for moisture resistance with solder coverage exceeding 90%. Tape and reel packaging is standard, with options for vertical orientation and laser marking. The termination is tin plated over nickel barrier, RoHS compliant.

Datasheet Summary
Powered by GS/AI

The 600S series is an EIA 0603-sized ultra-low ESR, high Q, NPO multilayer capacitor designed for RF and microwave applications such as filter networks, matching, tuning, and DC blocking. It operates from -55°C to +125°C with a working voltage of 250 VDC and a capacitance range of 0.1 to 100 pF. The temperature coefficient of capacitance is 0 ± 30 ppm/°C, and the quality factor exceeds 2,000 at 1 MHz for capacitance values ≤10 pF. The capacitor features none of the aging or piezoelectric effects common in other ceramics, and meets MIL-STD-202 for moisture resistance with solder coverage exceeding 90%. Tape and reel packaging is standard, with options for vertical orientation and laser marking. The termination is tin plated over nickel barrier, RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Hi-Q Multilayer Ceramic Capacitors - 600S3R9CW250XT - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
600S3R9CW250XT
Hi-Q Multilayer Ceramic Capacitors 600S3R9CW250XT
KYOCERA AVX’s 600S, EIA 0603, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600S Series your best choice for a wide range of RF and microwave applications.

KYOCERA AVX’s 600S, EIA 0603, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600S Series your best choice for a wide range of RF and microwave applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Capacitors
Product Number 600S3R9CW250XT
Product Name Hi-Q Multilayer Ceramic Capacitors
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1763-0504X103J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - CK05BX823K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details