KYOCERA AVX Components Corporation Ceramic Capacitors 600S3R3CT250XT4K

Description
3.3pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
3.3pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-600S3R3CT250XT4KTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-600S3R3CT250XT4KTR-ND
Ceramic Capacitors 478-600S3R3CT250XT4KTR-ND
3.3pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3.3pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-600S3R3CT250XT4KDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-600S3R3CT250XT4KDKR-ND
Ceramic Capacitors 478-600S3R3CT250XT4KDKR-ND
3.3pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3.3pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-600S3R3CT250XT4KCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-600S3R3CT250XT4KCT-ND
Ceramic Capacitors 478-600S3R3CT250XT4KCT-ND
3.3pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

3.3pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-600S3R3CT250XT4KTR-ND 478-600S3R3CT250XT4KDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 227SML035MD10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers