Silicon RF Capacitors / Thin Film 250volts 2.7pF Product overview: 600S2R7BT250XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.7pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-600S2R7BT250XT can be used for catalog matching and distributor lookup.
2.7pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
2.7pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
2.7pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 68-600S2R7BT250XT | 1284-1203-1-ND | 1284-1203-6-ND |
| Product Name | 2.7pF Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor |
| RoHS Compliant | Yes | ||
| Capacitance Range | 2.70E-6 microF | ||
| WVDC | 250 volts | 250 volts | 250 volts |
| WVAC | 250 to ? volts | 250 volts | 250 volts |