AVX Corporation Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods 600S2R0CT250XT

Description
Manufacturer: AMIS Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods Packaging: Bulk Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Features: Power Driver Module IGBT 3 Phase 600 V 20 A 24-PowerDIP Module (1.028", 26.10mm) Mounting Type: Fixed Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Thickness (Max): 0.022" (0.56mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods Packaging: Bulk Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Features: Power Driver Module IGBT 3 Phase 600 V 20 A 24-PowerDIP Module (1.028", 26.10mm) Mounting Type: Fixed Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Thickness (Max): 0.022" (0.56mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
Manufacturer: AMIS Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods Packaging: Bulk Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X7R Operating Temperature: -40°C ~ 85°C Features: Power Driver Module IGBT 3 Phase 600 V 20 A 24-PowerDIP Module (1.028", 26.10mm) Mounting Type: Fixed Package / Case: 8-SMD, No Lead Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Thickness (Max): 0.022" (0.56mm)

Manufacturer: AMIS
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
Packaging: Bulk
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X7R
Operating Temperature: -40°C ~ 85°C
Features: Power Driver Module IGBT 3 Phase 600 V 20 A 24-PowerDIP Module (1.028", 26.10mm)
Mounting Type: Fixed
Package / Case: 8-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Thickness (Max): 0.022" (0.56mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products