Kyocera Corporation Ceramic Capacitors 600S240FW250XT

Description
24pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
24pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1284-1722-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-1722-6-ND
Ceramic Capacitors 1284-1722-6-ND
24pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

24pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-1722-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-1722-2-ND
Ceramic Capacitors 1284-1722-2-ND
24pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

24pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-1722-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-1722-1-ND
Ceramic Capacitors 1284-1722-1-ND
24pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

24pF ±1% 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
24pF Capacitor
68-600S240FW250XT
24pF Capacitor 68-600S240FW250XT
Silicon RF Capacitors / Thin Film 250volts 24pF 1% Product overview: 600S240FW250XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 24pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-600S240FW250XT can be used for catalog matching and distributor lookup.

Silicon RF Capacitors / Thin Film 250volts 24pF 1% Product overview: 600S240FW250XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 24pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-600S240FW250XT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 1284-1722-6-ND 1284-1722-2-ND 68-600S240FW250XT
Product Name Ceramic Capacitors Ceramic Capacitors 24pF Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100820JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Polymer Capacitor - 227XMPL004MG197 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers