KYOCERA AVX Components Corporation Ceramic Capacitors 600S0R5AT250XT4K

Description
0.5pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet
Description
0.5pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-600S0R5AT250XT4KDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-600S0R5AT250XT4KDKR-ND
Ceramic Capacitors 478-600S0R5AT250XT4KDKR-ND
0.5pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

0.5pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-600S0R5AT250XT4KCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-600S0R5AT250XT4KCT-ND
Ceramic Capacitors 478-600S0R5AT250XT4KCT-ND
0.5pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

0.5pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-600S0R5AT250XT4KTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-600S0R5AT250XT4KTR-ND
Ceramic Capacitors 478-600S0R5AT250XT4KTR-ND
0.5pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

0.5pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)

Buy Now Datasheet
Hi-Q Multilayer Ceramic Capacitors - 600S0R5AT250XT4K - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
600S0R5AT250XT4K
Hi-Q Multilayer Ceramic Capacitors 600S0R5AT250XT4K
KYOCERA AVX’s 600S, EIA 0603, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600S Series your best choice for a wide range of RF and microwave applications.

KYOCERA AVX’s 600S, EIA 0603, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600S Series your best choice for a wide range of RF and microwave applications.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Richardson RFPD
Product Category Capacitors Capacitors Capacitors
Product Number 478-600S0R5AT250XT4KDKR-ND 478-600S0R5AT250XT4KCT-ND 600S0R5AT250XT4K
Product Name Ceramic Capacitors Ceramic Capacitors Hi-Q Multilayer Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0102P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - C0805C100J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details