The 600L series is a 0402 (1.02 mm × 0.51 mm) multilayer ceramic capacitor designed for RF and microwave applications, offering ultra-low ESR, a working voltage of 200 V, and a capacitance range of 0.1 pF to 27 pF with temperature coefficient of ±30 ppm/°C. It operates from -55°C to +125°C, has a quality factor greater than 2,000 at 1 MHz, and meets MIL-STD-202 for moisture resistance and thermal shock requirements. The part number 600L8R2KT200T corresponds to an 8.2 pF capacitor with ±10% tolerance, 200 V WVDC, and tin-plated nickel barrier termination in tape and reel packaging, consistent with the series specifications.
KYOCERA AVX’s 600L, EIA 0402, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600L Series your best choice for a wide range of RF and microwave applications.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 600L8R2KT200T |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 8.20E-6 microF |