KYOCERA AVX Components Corporation Ceramic Capacitors 600L2R4BT200T4K

Description
2.4pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.4pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-600L2R4BT200T4KTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-600L2R4BT200T4KTR-ND
Ceramic Capacitors 478-600L2R4BT200T4KTR-ND
2.4pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2.4pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-600L2R4BT200T4KDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-600L2R4BT200T4KDKR-ND
Ceramic Capacitors 478-600L2R4BT200T4KDKR-ND
2.4pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2.4pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-600L2R4BT200T4KCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-600L2R4BT200T4KCT-ND
Ceramic Capacitors 478-600L2R4BT200T4KCT-ND
2.4pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2.4pF ±0.1pF 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Hi-Q Multilayer Ceramic Capacitors - 600L2R4BT200T4K - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Multilayer Ceramic Capacitors
600L2R4BT200T4K
Hi-Q Multilayer Ceramic Capacitors 600L2R4BT200T4K
KYOCERA AVX’s 600L, EIA 0402, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600L Series your best choice for a wide range of RF and microwave applications.

KYOCERA AVX’s 600L, EIA 0402, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600L Series your best choice for a wide range of RF and microwave applications.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Richardson RFPD
Product Category Capacitors Capacitors Capacitors
Product Number 478-600L2R4BT200T4KTR-ND 478-600L2R4BT200T4KDKR-ND 600L2R4BT200T4K
Product Name Ceramic Capacitors Ceramic Capacitors Hi-Q Multilayer Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701298 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0603B103K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers