Silicon RF Capacitors / Thin Film 200V 2.4pF Tol 0.1pF Product overview: 600L2R4BT200T from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2.4pF, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 200V, 2.4pF, 0.1pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-600L2R4BT200T can be used for catalog matching and distributor lookup.
CAP CER 2.4PF 200V C0G/NP0 0402
CAP CER 2.4PF 200V C0G/NP0 0402
CAP CER 2.4PF 200V C0G/NP0 0402
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 68-600L2R4BT200T | 478-600L2R4BT200TTR-ND | 478-600L2R4BT200TDKR-ND |
| Product Name | 200V 2.4pF 0.1pF Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor |
| RoHS Compliant | Yes | ||
| Capacitance Range | 2.40E-6 microF | ||
| WVDC | 200 volts | 200 volts | 200 volts |
| WVAC | 200 to ? volts | 200 volts | 200 volts |