KYOCERA AVX’s 600L, EIA 0402, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600L Series your best choice for a wide range of RF and microwave applications.
22pF ±1% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
22pF ±1% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
22pF ±1% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
| Richardson RFPD | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 600L220FT200T | 478-600L220FT200T4KTR-ND | 478-600L220FT200T4KDKR-ND |
| Product Name | Hi-Q Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Technology | Multilayer | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 2.20E-5 microF | ||
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) |
| WVDC | 200 volts | 200 volts | 200 volts |