11pF ±1% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
11pF ±1% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
11pF ±1% 200V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
KYOCERA AVX’s 600L, EIA 0402, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600L Series your best choice for a wide range of RF and microwave applications.
| DigiKey | DigiKey | Richardson RFPD | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-600L110FT200T4KCT-ND | 478-600L110FT200T4KDKR-ND | 600L110FT200T |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Hi-Q Multilayer Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Applications | High Frequency; RF / Microwave; Bypass | High Frequency; RF / Microwave; Bypass | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) | 1 (+/- %) |