The 600L series is an EIA 0402 ultra-low ESR NPO multilayer capacitor designed for RF and microwave applications, offering a capacitance range of 0.1 pF to 27 pF, a working voltage of 200 V, and an operating temperature range of -55°C to +125°C. It features a temperature coefficient of 0 ± 30 PPM/°C, insulation resistance of 105 Megohms minimum at 25°C, and a quality factor greater than 2,000 at 1 MHz. The component meets military standard DSCC Drawing Number 05003, is RoHS compliant, and is available in tape and reel packaging with tin-plated nickel barrier terminations.
KYOCERA AVX’s 600L, EIA 0402, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600L Series your best choice for a wide range of RF and microwave applications.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 600L0R6CT200T |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |