Kyocera Corporation Ceramic Capacitors 600F3R9AT250XT

Description
3.9pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
3.9pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-600F3R9AT250XTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-600F3R9AT250XTTR-ND
Ceramic Capacitors 478-600F3R9AT250XTTR-ND
3.9pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

3.9pF ±0.05pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-600F3R9AT250XTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-600F3R9AT250XTCT-ND
Ceramic Capacitors 478-600F3R9AT250XTCT-ND
CAP CER 3.9PF 250V NP0 0805

CAP CER 3.9PF 250V NP0 0805

Buy Now Datasheet
Ceramic Capacitors - 478-600F3R9AT250XTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-600F3R9AT250XTDKR-ND
Ceramic Capacitors 478-600F3R9AT250XTDKR-ND
CAP CER 3.9PF 250V NP0 0805

CAP CER 3.9PF 250V NP0 0805

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-600F3R9AT250XTTR-ND 478-600F3R9AT250XTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Frequency; RF / Microwave; Bypass High Frequency; RF / Microwave; Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C414U030DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-1242-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701108 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details