AVX Corporation Connectors,Interconnects 600F2R0BT250XT

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: C0G, NP0 Operating Temperature: -40°C ~ 85°C Features: Bootstrap Circuit, Diode Emulation Applications: Buck Converters Package / Case: Disc 14mm Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: C0G, NP0 Operating Temperature: -40°C ~ 85°C Features: Bootstrap Circuit, Diode Emulation Applications: Buck Converters Package / Case: Disc 14mm Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: C0G, NP0 Operating Temperature: -40°C ~ 85°C Features: Bootstrap Circuit, Diode Emulation Applications: Buck Converters Package / Case: Disc 14mm Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: C0G, NP0
Operating Temperature: -40°C ~ 85°C
Features: Bootstrap Circuit, Diode Emulation
Applications: Buck Converters
Package / Case: Disc 14mm
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Voltage Rating 6 volts
Unlock Full Specs
to access all available technical data

Similar Products