AVX Corporation Connectors,Interconnects 600F270JT250XT

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: End of Life Capacitance: 0.22μF Tolerance: ±20% Temperature Coefficient: ±1200ppm/°C Features: Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 14-SO Mounting Type: Surface Mount Package / Case: PCB Mount Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Thickness (Max): 0.022" (0.56mm) Applications: Buck Converters
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: End of Life Capacitance: 0.22μF Tolerance: ±20% Temperature Coefficient: ±1200ppm/°C Features: Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 14-SO Mounting Type: Surface Mount Package / Case: PCB Mount Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Thickness (Max): 0.022" (0.56mm) Applications: Buck Converters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: End of Life Capacitance: 0.22μF Tolerance: ±20% Temperature Coefficient: ±1200ppm/°C Features: Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 14-SO Mounting Type: Surface Mount Package / Case: PCB Mount Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Thickness (Max): 0.022" (0.56mm) Applications: Buck Converters

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: End of Life
Capacitance: 0.22μF
Tolerance: ±20%
Temperature Coefficient: ±1200ppm/°C
Features: Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 14-SO
Mounting Type: Surface Mount
Package / Case: PCB Mount
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Thickness (Max): 0.022" (0.56mm)
Applications: Buck Converters

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Terminal Blocks - 39.2107 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details