The 600F series is an EIA 0805-sized, ultra-low ESR, high Q, NPO ceramic capacitor designed for RF and microwave applications such as filter networks, matching networks, and DC blocking. It operates from -55°C to +125°C with a working voltage of 250 V and a temperature coefficient of 0 ± 30 ppm/°C. The capacitor has a capacitance range of 0.1 pF to 240 pF, with a typical insulation resistance of 105 MΩ at 25°C and 104 MΩ at 125°C at rated voltage. It meets MIL-STD-202 moisture resistance and thermal shock requirements, and is RoHS compliant with tin-plated nickel barrier terminations.
KYOCERA AVX’s 600F, EIA 0805, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600F Series your best choice for a wide range of RF and microwave applications.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | 600F241JW250XT |
| Product Name | Hi-Q Multilayer Ceramic Capacitors |
| Technology | Multilayer |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 2.40E-4 microF |