Silicon RF Capacitors / Thin Film 250volts 1.5pF NP0 Product overview: 600F1R5CT250XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-600F1R5CT250XT can be used for catalog matching and distributor lookup.
1.5pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
1.5pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
1.5pF ±0.25pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 68-600F1R5CT250XT | 1284-1896-1-ND | 1284-1896-6-ND |
| Product Name | 1.5pF Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor |
| RoHS Compliant | Yes | ||
| Capacitance Range | 1.50E-6 microF | ||
| WVDC | 250 volts | 250 volts | 250 volts |
| WVAC | 250 to ? volts | 250 volts | 250 volts |