KYOCERA AVX’s 600F, EIA 0805, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low ESR. Superior performance makes KYOCERA AVX’s 600F Series your best choice for a wide range of RF and microwave applications.
1.1pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
1.1pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
1.1pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
| Richardson RFPD | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 600F1R1BT250XT | 478-600F1R1BT250XT4KCT-ND | 478-600F1R1BT250XT4KDKR-ND |
| Product Name | Hi-Q Multilayer Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Technology | Multilayer | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 1.10E-6 microF | ||
| WVDC | 250 volts | 250 volts | 250 volts |
| Lead Style | Tin Plated | Surface Mount (SMT) | Surface Mount (SMT) |