Kyocera Corporation Ceramic Capacitors 5WF104ZEJAP

Description
0.1µF -20%, +80% 25V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet
Description
0.1µF -20%, +80% 25V Ceramic Capacitor Y5P (B) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 5WF104ZEJAP-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
5WF104ZEJAP-ND
Ceramic Capacitors 5WF104ZEJAP-ND
0.1µF -20%, +80% 25V Ceramic Capacitor Y5P (B) Radial, Disc

0.1µF -20%, +80% 25V Ceramic Capacitor Y5P (B) Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 5WF104ZEJAP - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
5WF104ZEJAP
Ceramic Capacitors 5WF104ZEJAP
CAP CER 0.1UF 25V Y5P RADIAL

CAP CER 0.1UF 25V Y5P RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 5WF104ZEJAP-ND 5WF104ZEJAP
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P00CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
1000uF 63V Capacitor - 58-108CKE063M - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic
View Details
6 suppliers