Kyocera Corporation Ceramic Capacitors 5TS472SNFCM

Description
4700pF -20%, +50% 2000V (2kV) Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet
Description
4700pF -20%, +50% 2000V (2kV) Ceramic Capacitor Y5V (F) Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 5TS472SNFCM-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
5TS472SNFCM-ND
Ceramic Capacitors 5TS472SNFCM-ND
4700pF -20%, +50% 2000V (2kV) Ceramic Capacitor Y5V (F) Radial, Disc

4700pF -20%, +50% 2000V (2kV) Ceramic Capacitor Y5V (F) Radial, Disc

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 5TS472SNFCM-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 50 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C382U050AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1207-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details