680pF ±10% 500V Ceramic Capacitor Y5P (B) Radial, Disc
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 5OQ681KABAA-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Applications | General Purpose |
| Operating Temperature | -30 to 85 C (-22 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) |