Kyocera Corporation Ceramic Capacitors 5NS221KBBCA

Description
220pF ±10% 2000V (2kV) Ceramic Capacitor Y5F Radial, Disc
Request a Quote Datasheet
Description
220pF ±10% 2000V (2kV) Ceramic Capacitor Y5F Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 5NS221KBBCA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
5NS221KBBCA-ND
Ceramic Capacitors 5NS221KBBCA-ND
220pF ±10% 2000V (2kV) Ceramic Capacitor Y5F Radial, Disc

220pF ±10% 2000V (2kV) Ceramic Capacitor Y5F Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 5NS221KBBCA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
5NS221KBBCA
Ceramic Capacitors 5NS221KBBCA
CAP CER 220PF 2KV Y5F RADIAL

CAP CER 220PF 2KV Y5F RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 5NS221KBBCA-ND 5NS221KBBCA
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 5.00E6 microF 2.20E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF270J-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details