Kyocera Corporation Ceramic Capacitors 5NQ471KOBAM

Description
470pF ±10% 500V Ceramic Capacitor Y5F Radial, Disc
Request a Quote Datasheet
Description
470pF ±10% 500V Ceramic Capacitor Y5F Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-4221-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4221-3-ND
Ceramic Capacitors 478-4221-3-ND
470pF ±10% 500V Ceramic Capacitor Y5F Radial, Disc

470pF ±10% 500V Ceramic Capacitor Y5F Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 5NQ471KOBAM - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
5NQ471KOBAM
Ceramic Capacitors 5NQ471KOBAM
CAP CER 470PF 500V Y5F RADIAL

CAP CER 470PF 500V Y5F RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 478-4221-3-ND 5NQ471KOBAM
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 5.00E6 microF 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 125HC1500K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Ceramic Capacitors - 1608-1258-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Film Capacitors - 1943407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details