Kyocera Corporation Ceramic Capacitors 5NK471KOBAM

Description
470pF ±10% 100V Ceramic Capacitor Y5F Radial, Disc
Request a Quote Datasheet
Description
470pF ±10% 100V Ceramic Capacitor Y5F Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-4217-3-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-4217-3-ND
Ceramic Capacitors 478-4217-3-ND
470pF ±10% 100V Ceramic Capacitor Y5F Radial, Disc

470pF ±10% 100V Ceramic Capacitor Y5F Radial, Disc

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 478-4217-3-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 5.00E6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitor 100Pf, 200V, X7R, 10%, Radial; Capacitance Cornell Dubilier - 65F615 - Newark, An Avnet Company
Specs
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 1.00E-4 microF
View Details
2 suppliers
Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details