Kyocera Corporation Ceramic Capacitors 5HK500JABAA

Description
50pF ±5% 100V Ceramic Capacitor N1500 Radial, Disc
Request a Quote Datasheet
Description
50pF ±5% 100V Ceramic Capacitor N1500 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 5HK500JABAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
5HK500JABAA-ND
Ceramic Capacitors 5HK500JABAA-ND
50pF ±5% 100V Ceramic Capacitor N1500 Radial, Disc

50pF ±5% 100V Ceramic Capacitor N1500 Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 5HK500JABAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
5HK500JABAA
Ceramic Capacitors 5HK500JABAA
CAP CER 50PF 100V N1500 RADIAL

CAP CER 50PF 100V N1500 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 5HK500JABAA-ND 5HK500JABAA
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000560FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Paper Film Capacitors - 104LC3102KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Film Capacitors - 1855369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers