Kyocera Corporation Ceramic Capacitors 5AS4R0CNACL

Description
4pF ±0.25pF 2000V (2kV) Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet
Description
4pF ±0.25pF 2000V (2kV) Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 5AS4R0CNACL-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
5AS4R0CNACL-ND
Ceramic Capacitors 5AS4R0CNACL-ND
4pF ±0.25pF 2000V (2kV) Ceramic Capacitor C0G, NP0 Radial, Disc

4pF ±0.25pF 2000V (2kV) Ceramic Capacitor C0G, NP0 Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 5AS4R0CNACL - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
5AS4R0CNACL
Ceramic Capacitors 5AS4R0CNACL
CAP CER 4PF 2KV NP0 RADIAL

CAP CER 4PF 2KV NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 5AS4R0CNACL-ND 5AS4R0CNACL
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 2000 volts 2000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX474K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11CF0R2C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details