Kyocera Corporation Ceramic Capacitors 5AR5R6JEDCA

Description
5.6pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet
Description
5.6pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 5AR5R6JEDCA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
5AR5R6JEDCA-ND
Ceramic Capacitors 5AR5R6JEDCA-ND
5.6pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc

5.6pF ±5% 1000V (1kV) Ceramic Capacitor C0G, NP0 Radial, Disc

Buy Now Datasheet
Ceramic Capacitors - 5AR5R6JEDCA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
5AR5R6JEDCA
Ceramic Capacitors 5AR5R6JEDCA
CAP CER 5.6PF 1KV NP0 RADIAL

CAP CER 5.6PF 1KV NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 5AR5R6JEDCA-ND 5AR5R6JEDCA
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -30 to 125 C (-22 to 257 F) -30 to 125 C (-22 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Paper Film Capacitors - 106K100CS4-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers