Specialty Ceramic Capacitors 16V 100nf +25% -20% 402 Product overview: 560L104YTRN from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 100nf. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 16V, 100nf, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-560L104YTRN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 60-560L104YTRN |
| Product Name | 16V 100nf Capacitor |
| Configuration / Form Factor | Leaded Capacitor |
| RoHS Compliant | Yes |
| Electrostatic Capacitors | Ceramic Composition |