KYOCERA AVX Components Corporation Ceramic Capacitors 530Z104KT10T

Description
0.1µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1284-1882-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-1882-6-ND
Ceramic Capacitors 1284-1882-6-ND
0.1µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

0.1µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-1882-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-1882-2-ND
Ceramic Capacitors 1284-1882-2-ND
0.1µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

0.1µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1284-1882-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1284-1882-1-ND
Ceramic Capacitors 1284-1882-1-ND
0.1µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

0.1µF ±10% 10V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
10V 0.1uF Capacitor
68-530Z104KT10T
10V 0.1uF Capacitor 68-530Z104KT10T
Silicon RF Capacitors / Thin Film 10V 0.1uF Tol 10% Product overview: 530Z104KT10T from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10V, 0.1uF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-530Z104KT10T can be used for catalog matching and distributor lookup.

Silicon RF Capacitors / Thin Film 10V 0.1uF Tol 10% Product overview: 530Z104KT10T from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10V, 0.1uF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-530Z104KT10T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 1284-1882-6-ND 1284-1882-2-ND 68-530Z104KT10T
Product Name Ceramic Capacitors Ceramic Capacitors 10V 0.1uF Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U020BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0104P70DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details