0.1µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
0.1µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
0.1µF ±10% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Silicon RF Capacitors / Thin Film .1UF 16V 10% 0402 Product overview: 530L104KT16T from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-530L104KT16T can be used for catalog matching and distributor lookup.
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1284-1591-6-ND | 1284-1591-1-ND | 68-530L104KT16T |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | 1UF 16V Capacitor |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |