AVX Corporation Connectors,Interconnects 46232117103800

Description
Manufacturer: AVX Corp/Kyocera Corp Win Source Part Number: 146560-0462321171038 00 Category: Connectors,Interconn ects Family: FFC,FPC(FlatFlexible )Connectors Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: AVX Corp/Kyocera Corp Win Source Part Number: 146560-0462321171038 00 Category: Connectors,Interconn ects Family: FFC,FPC(FlatFlexible )Connectors Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects - 146560-046232117103800 - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
146560-046232117103800
Connectors,Interconnects 146560-046232117103800
Manufacturer: AVX Corp/Kyocera Corp Win Source Part Number: 146560-0462321171038 00 Category: Connectors,Interconn ects Family: FFC,FPC(FlatFlexible )Connectors Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corp/Kyocera Corp
Win Source Part Number: 146560-046232117103800
Category: Connectors,Interconnects
Family: FFC,FPC(FlatFlexible)Connectors
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 146560-046232117103800
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straight Solder Type Edge Card Connector - 80306-2A1S24P11ACB30DA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, M39029 Size 8 Pin - 190838 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details