AVX Corporation Connectors,Interconnects 46214028010800

Description
Manufacturer: AVX Corp/Kyocera Corp Win Source Part Number: 146555-0462140280108 00 Category: Connectors,Interconn ects Family: FFC,FPC(FlatFlexible )Connectors Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: AVX Corp/Kyocera Corp Win Source Part Number: 146555-0462140280108 00 Category: Connectors,Interconn ects Family: FFC,FPC(FlatFlexible )Connectors Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects - 146555-046214028010800 - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
146555-046214028010800
Connectors,Interconnects 146555-046214028010800
Manufacturer: AVX Corp/Kyocera Corp Win Source Part Number: 146555-0462140280108 00 Category: Connectors,Interconn ects Family: FFC,FPC(FlatFlexible )Connectors Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corp/Kyocera Corp
Win Source Part Number: 146555-046214028010800
Category: Connectors,Interconnects
Family: FFC,FPC(FlatFlexible)Connectors
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 146555-046214028010800
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

C Series Connectors: EMC Metallic Circular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details
D-Sub Connector Assemblies - 2262-A50017-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details