AVX Corporation Connectors,Interconnects 46214020010800

Description
Manufacturer: AVX Corp/Kyocera Corp Win Source Part Number: 146554-0462140200108 00 Category: Connectors,Interconn ects Family: FFC,FPC(FlatFlexible )Connectors Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: AVX Corp/Kyocera Corp Win Source Part Number: 146554-0462140200108 00 Category: Connectors,Interconn ects Family: FFC,FPC(FlatFlexible )Connectors Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects - 146554-046214020010800 - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
146554-046214020010800
Connectors,Interconnects 146554-046214020010800
Manufacturer: AVX Corp/Kyocera Corp Win Source Part Number: 146554-0462140200108 00 Category: Connectors,Interconn ects Family: FFC,FPC(FlatFlexible )Connectors Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corp/Kyocera Corp
Win Source Part Number: 146554-046214020010800
Category: Connectors,Interconnects
Family: FFC,FPC(FlatFlexible)Connectors
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 146554-046214020010800
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Standards -Type Single Row - A54000-021 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Click t-connector - NPKA-T-Q6-E-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - Rolling Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details