Kyocera Corporation Ceramic Capacitors 3640SC683KAT3A

Description
0.068µF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 3640 (9110 Metric)
Request a Quote Datasheet
Description
0.068µF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 3640 (9110 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 3640SC683KAT3A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
3640SC683KAT3A-ND
Ceramic Capacitors 3640SC683KAT3A-ND
0.068µF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 3640 (9110 Metric)

0.068µF ±10% 1500V (1.5kV) Ceramic Capacitor X7R 3640 (9110 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.068Uf 1500V, X7R, 10%, 3640; Capacitance Kyocera Avx - 56J5565 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.068Uf 1500V, X7R, 10%, 3640; Capacitance Kyocera Avx
56J5565
Capacitor Ceramic 0.068Uf 1500V, X7R, 10%, 3640; Capacitance Kyocera Avx 56J5565
CAPACITOR CERAMIC 0.068UF 1500V, X7R, 10%, 3640; Capacitance:0.068µF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:3640 [9110 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMDRoHS Compliant: Yes

CAPACITOR CERAMIC 0.068UF 1500V, X7R, 10%, 3640; Capacitance:0.068µF; Capacitance Tolerance:± 10%; Capacitor Application:High Voltage; Capacitor Case Style:3640 [9110 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMDRoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 3640SC683KAT3A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
3640SC683KAT3A
Ceramic Capacitors 3640SC683KAT3A
CAP CER 0.068UF 1.5KV X7R 3640

CAP CER 0.068UF 1.5KV X7R 3640

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 3640SC683KAT3A-ND 56J5565 3640SC683KAT3A
Product Name Ceramic Capacitors Capacitor Ceramic 0.068Uf 1500V, X7R, 10%, 3640; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B102K250YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C233U025AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details