Kyocera Corporation Ceramic Capacitors 3640KC102KAT3A

Description
1000pF ±10% 5000V (5kV) Ceramic Capacitor X7R 3640 (9110 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 5000V (5kV) Ceramic Capacitor X7R 3640 (9110 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 3640KC102KAT3A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
3640KC102KAT3A-ND
Ceramic Capacitors 3640KC102KAT3A-ND
1000pF ±10% 5000V (5kV) Ceramic Capacitor X7R 3640 (9110 Metric)

1000pF ±10% 5000V (5kV) Ceramic Capacitor X7R 3640 (9110 Metric)

Buy Now Datasheet
Ceramic Capacitors - 3640KC102KAT3A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
3640KC102KAT3A
Ceramic Capacitors 3640KC102KAT3A
CAP CER 1000PF 5KV X7R 3640

CAP CER 1000PF 5KV X7R 3640

Supplier's Site Datasheet
Capacitor Ceramic 1000Pf 5000V, X7R, 10%, 3640, Full Reel; Capacitance Kyocera Avx - 56J5516 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1000Pf 5000V, X7R, 10%, 3640, Full Reel; Capacitance Kyocera Avx
56J5516
Capacitor Ceramic 1000Pf 5000V, X7R, 10%, 3640, Full Reel; Capacitance Kyocera Avx 56J5516
CAPACITOR CERAMIC 1000PF 5000V, X7R, 10%, 3640, FULL REEL; Capacitance:1000pF; Voltage(DC):5kV; Capacitor Case / Package:3640 [9110 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CAPACITOR CERAMIC 1000PF 5000V, X7R, 10%, 3640, FULL REEL; Capacitance:1000pF; Voltage(DC):5kV; Capacitor Case / Package:3640 [9110 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 3640KC102KAT3A-ND 3640KC102KAT3A 56J5516
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 1000Pf 5000V, X7R, 10%, 3640, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101333U016EC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 33000 microF
View Details
3 suppliers
Film Capacitors - 1726265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details