Kyocera Corporation Ceramic Capacitors 3640KA200KAT3A

Description
20pF ±10% 5000V (5kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
Request a Quote Datasheet
Description
20pF ±10% 5000V (5kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 3640KA200KAT3A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
3640KA200KAT3A-ND
Ceramic Capacitors 3640KA200KAT3A-ND
20pF ±10% 5000V (5kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)

20pF ±10% 5000V (5kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)

Buy Now Datasheet
Ceramic Capacitors - 3640KA200KAT3A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
3640KA200KAT3A
Ceramic Capacitors 3640KA200KAT3A
CAP CER 20PF 5KV NP0 3640

CAP CER 20PF 5KV NP0 3640

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 3640KA200KAT3A-ND 3640KA200KAT3A
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH1R6B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic - 227SML004M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers