Kyocera Corporation Ceramic Capacitors 3640HC152KAT3A

Description
1500pF ±10% 3000V (3kV) Ceramic Capacitor X7R 3640 (9110 Metric)
Request a Quote Datasheet
Description
1500pF ±10% 3000V (3kV) Ceramic Capacitor X7R 3640 (9110 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 3640HC152KAT3A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
3640HC152KAT3A-ND
Ceramic Capacitors 3640HC152KAT3A-ND
1500pF ±10% 3000V (3kV) Ceramic Capacitor X7R 3640 (9110 Metric)

1500pF ±10% 3000V (3kV) Ceramic Capacitor X7R 3640 (9110 Metric)

Buy Now Datasheet
Ceramic Capacitors - 3640HC152KAT3A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
3640HC152KAT3A
Ceramic Capacitors 3640HC152KAT3A
CAP CER 1500PF 3KV X7R 3640

CAP CER 1500PF 3KV X7R 3640

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 3640HC152KAT3A-ND 3640HC152KAT3A
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - C11CFR35B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details