Kyocera Corporation Ceramic Capacitors 3640GA102MAT3A

Description
1000pF ±20% 2000V (2kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
Request a Quote Datasheet
Description
1000pF ±20% 2000V (2kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 3640GA102MAT3A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
3640GA102MAT3A-ND
Ceramic Capacitors 3640GA102MAT3A-ND
1000pF ±20% 2000V (2kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)

1000pF ±20% 2000V (2kV) Ceramic Capacitor C0G, NP0 3640 (9110 Metric)

Buy Now Datasheet
Capacitor Ceramic 1000Pf 2000V, C0G, 20%, 3640; Capacitance Kyocera Avx - 56J5403 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1000Pf 2000V, C0G, 20%, 3640; Capacitance Kyocera Avx
56J5403
Capacitor Ceramic 1000Pf 2000V, C0G, 20%, 3640; Capacitance Kyocera Avx 56J5403
CAPACITOR CERAMIC 1000PF 2000V, C0G, 20%, 3640; Capacitance:1000pF; Capacitance Tolerance:± 20%; Capacitor Application:High Voltage; Capacitor Case Style:3640 [9110 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 1000PF 2000V, C0G, 20%, 3640; Capacitance:1000pF; Capacitance Tolerance:± 20%; Capacitor Application:High Voltage; Capacitor Case Style:3640 [9110 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 3640GA102MAT3A-ND 56J5403
Product Name Ceramic Capacitors Capacitor Ceramic 1000Pf 2000V, C0G, 20%, 3640; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 108UVR2R5MFF - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Film Capacitors - 1725746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-1210J1K00271KXRTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details