Kyocera Corporation Ceramic Capacitors 3640CC564MAT3A

Description
0.56µF ±20% 630V Ceramic Capacitor X7R 3640 (9110 Metric)
Request a Quote Datasheet
Description
0.56µF ±20% 630V Ceramic Capacitor X7R 3640 (9110 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 3640CC564MAT3A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
3640CC564MAT3A-ND
Ceramic Capacitors 3640CC564MAT3A-ND
0.56µF ±20% 630V Ceramic Capacitor X7R 3640 (9110 Metric)

0.56µF ±20% 630V Ceramic Capacitor X7R 3640 (9110 Metric)

Buy Now Datasheet
Ceramic Capacitors - 3640CC564MAT3A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
3640CC564MAT3A
Ceramic Capacitors 3640CC564MAT3A
CAP CER 0.56UF 630V X7R 3640

CAP CER 0.56UF 630V X7R 3640

Supplier's Site Datasheet
Capacitor Ceramic 0.56Uf 630V, X7R, 20%, 3640; Capacitance Kyocera Avx - 56J5396 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.56Uf 630V, X7R, 20%, 3640; Capacitance Kyocera Avx
56J5396
Capacitor Ceramic 0.56Uf 630V, X7R, 20%, 3640; Capacitance Kyocera Avx 56J5396
CAPACITOR CERAMIC 0.56UF 630V, X7R, 20%, 3640; Capacitance:0.56µF; Capacitance Tolerance:± 20%; Capacitor Application:High Voltage; Capacitor Case Style:3640 [9110 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.56UF 630V, X7R, 20%, 3640; Capacitance:0.56µF; Capacitance Tolerance:± 20%; Capacitor Application:High Voltage; Capacitor Case Style:3640 [9110 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 3640CC564MAT3A-ND 3640CC564MAT3A 56J5396
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 0.56Uf 630V, X7R, 20%, 3640; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.5600 microF 0.5600 microF 0.5600 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701146 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 337SMH016ML10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0603B104K500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details